The S9714A-Z4E076-P is a 64-pitch anti-backlash spur gear with 76 teeth, a 0.1873 inch bore, and a clamp-type hub, made from 303 stainless steel. It has a 20° pressure angle and a face width of 0.104 inch. The gear's pitch diameter is 1.1875 inches and outside diameter is 1.219 inches. The hub is designed for set screw attachment, with a bore tolerance of +0.0005/-0.0000 inch. Springs and hubs are also constructed from 302 and 303 stainless steel respectively, and all gears undergo anodizing if made from aluminum alloy. The gear conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E076-P |
| Product Name | 64 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 76 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |