The S9714A-Z4E074-P is a 64 pitch, 74-tooth, anti-backlash spur gear with a 20° pressure angle, 1/4 inch bore, and clamp-type hub. It is made of 303 stainless steel with a face width of 0.104 inch, an outside diameter of 1.188 inches, and a pitch diameter of 1.1562 inches. The hub design uses a set screw for attachment, and the gear is anodized before cutting if made from 2024-T4 or -T351 aluminum alloy; however, this variant is stainless steel. The gear conforms to the Mini-Lash Gear series for inch components with pin or clamp-type hubs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E074-P |
| Product Name | 64 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 74 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |