The S9714A-Z4E072AP is a 72-tooth, 64-pitch anti-backlash spur gear with a 20° pressure angle, featuring a .1873 inch bore and clamp-type hub. It is constructed from 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The gear has a pitch diameter of 1.1250 inches and an outside diameter of 1.156 inches, with a face width of .104 inches. The product is designed for applications requiring minimal backlash and is available in standard bore sizes of 1/8, 3/16, and 1/4 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E072AP |
| Product Name | 64 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |