S9714A-Z4E072-P is a 64-pitch anti-backlash spur gear with 72 teeth, a 20° pressure angle, and a 3/16 inch bore, available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy. The gear uses a clamp-type hub (Code 4) with a 0.375 inch diameter, and a 0.104 inch face width. It is designed for precision motion control applications requiring minimal backlash. Set screws are supplied for securing the hub to the shaft.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E072-P |
| Product Name | 64 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |