The S9714A-Z4E070AP is a 64-pitch, 20° pressure angle anti-backlash spur gear from the Mini-Lash Gears series, made of 303 stainless steel with a 0.1248 inch (1/8 inch) bore and clamp-type hub. The gear has 70 teeth, a pitch diameter of 1.0937 inches, and an outside diameter of 1.125 inches. The hub style is clamp type (code 4), consistent with the series specification for bore size 4. The gear and hub material is 303 stainless steel, and the spring is 302 stainless steel in torsion spring temper. The face width is 0.104 inches, and the product is designed for inch-based systems with a stiffened hub to reduce backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E070AP |
| Product Name | 64 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |