The S9714A-Z4E068-P is a 68-tooth, 64-pitch, 20° pressure angle anti-backlash spur gear with a 3/16-inch bore, clamp-type hub, and 303 stainless steel gear material. The gear has a pitch diameter of 1.0625 inches and an outer diameter of 1.094 inches, with a face width of 0.104 inches. The hub design accommodates a set screw for secure mounting. The spring and hub components are also made of 302 and 303 stainless steel respectively, consistent with the series design. This part belongs to the Mini-Lash Gear series, which is specified for 64-pitch applications with either pin or clamp-type hubs and bore sizes of 1/8, 3/16, or 1/4 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E068-P |
| Product Name | 64 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |