The S9714A-Z4E062-P is a 62-tooth, 64-pitch anti-backlash spur gear with a 20° pressure angle, constructed of 303 stainless steel with a clamp-type hub and a 0.1873 inch bore. It has a pitch diameter of 0.9687 inches and an outer diameter of 1.000 inch, with a face width of 0.104 inch. The gear includes a torsion spring made of 302 stainless steel in spring temper, and is compatible with the pin or clamp hub styles described for the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E062-P |
| Product Name | 64 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |