MINI-LASH GEARS are 64-pitch, 20° pressure angle anti-backlash spur gears with 60 teeth, a 0.9375-inch pitch diameter, and a 0.969-inch outer diameter. The gear has a 0.2498-inch (1/4) bore and clamp-type hub with a 0.312-inch clamp diameter, secured by a set screw. The gear is made from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting. The hub and torsion spring are constructed of 303 and 302 stainless steel respectively. Face width is 0.104 inch, with bore tolerance of +0.0005/-0.0000 inch and a sub-drilled hole for clamp installation.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E060AP |
| Product Name | 64 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |