S9714A-Z4E058AP is a 64 pitch, 58-tooth, 20° pressure angle anti-backlash spur gear with a 0.9062-inch pitch diameter and 0.938-inch outer diameter. It features a 0.1873-inch (3/16-inch) bore and a clamp-type hub with a 0.312-inch hub diameter. The gear is made of 303 stainless steel, and the spring is 302 stainless steel in torsion, spring temper. The face width is 0.104 inch. The part follows the Mini-Lash Gears series, with no indication of different material or construction for this variant.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E058AP |
| Product Name | 64 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |