The S9714A-Z4E048AP is a 64 pitch, 48-tooth anti-backlash spur gear with a 20° pressure angle, available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, with a clamp-type hub (Code 4) and a 0.1873 inch bore. It features a 0.104 inch face width and a pitch diameter of 0.7500 inches with an outside diameter of 0.781 inches. The gear uses a torsion spring made of 302 stainless steel for anti-backlash operation and includes a set screw for shaft retention. The hub style is clamp type with a barrel diameter of 0.375 inches. The unit is designed for inch-based applications and conforms to AGMA 10 standards for precision gearing.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E048AP |
| Product Name | 64 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |