The S9714A-Z4E042AP is part of the Mini-Lash Gear series, a 64-pitch, 20° pressure angle anti-backlash spur gear designed for precision motion control. It features a 0.6562-inch pitch diameter and 0.688-inch outside diameter, with a 3/16-inch bore (0.1873 inch) and clamp-type hub. The gear is made from 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel respectively. Face width is 0.104 inch. The part uses inch dimensions and is offered with pin or clamp hub styles, with this variant using the clamp type (code 4).
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E042AP |
| Product Name | 64 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |