The S9714A-Z4E042-P is a 64-pitch, 20° pressure angle anti-backlash spur gear with 48 teeth and a 0.1873 inch (3/16 inch) bore, made from 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 0.6562 inches and an outer diameter of 0.688 inches. The hub design allows for secure mounting via clamp, and the gear is anodized before cutting for aluminum alloy variants, though this part uses stainless steel. The assembly includes a set screw for alignment.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E042-P |
| Product Name | 64 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |