S9714A-Z4E040AP is a 64 pitch anti-backlash spur gear with 40 teeth, a 20° pressure angle, and a 0.1873 inch (3/16 inch) bore. It has a clamp-type hub with a 0.437 inch outside diameter and a 0.6250 inch pitch diameter. The gear is made from 303 stainless steel, and the spring is 302 stainless steel in torsion spring temper. Face width is 0.104 inch. The design accommodates 1/8, 3/16, and 1/4 inch bores. Material specifications for hubs and springs match the styles defined for the MINI-LASH GEARS series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E040AP |
| Product Name | 64 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |