The S9714A-Z4E036AP is a 64-pitch, 20° pressure angle anti-backlash spur gear with 36 teeth and a 3/16-inch bore, available in 303 stainless steel or 2024-T4/-T351 aluminum alloy with anodized gear teeth. It uses a clamp-type hub with a 0.312-inch diameter and a 0.104-inch face width. The gear hub is made of 303 stainless steel with a 302 stainless steel torsion spring. The part includes a set screw for secure mounting. Dimensions are specified for the pitch diameter of 0.5625 inches and outside diameter of 0.594 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E036AP |
| Product Name | 64 DP, 36 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |