The Mini-Lash gear is a 64-pitch, 20° pressure angle anti-backlash spur gear available in 303 stainless steel with a 0.5625-inch pitch diameter, 0.594-inch outer diameter, and a 0.1248-inch (1/8) bore, fitted with a clamp-type hub. The gear features a 0.104-inch face width and is composed of 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The hub style is clamp type (code 3), and the part is designed for precise, low-backlash motion control.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E036-P |
| Product Name | 64 DP, 36 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |