The S9714A-Z4E034-P is a 64-pitch, 34-tooth anti-backlash spur gear with a 20° pressure angle, 0.1248 inch (1/8 inch) bore, and clamp-type hub. It is made of 303 stainless steel with an anodized 2024-T4 or -T351 aluminum alloy gear, and a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.5312 inches and an outer diameter of 0.563 inches. Face width is 0.104 inches, and maximum bore tolerance is +0.0005/-0.0000 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E034-P |
| Product Name | 64 DP, 34 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 34 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |