The S9714A-Z4E032-P is a 64-pitch anti-backlash spur gear with 32 teeth, a 0.1248 inch bore, and a 20° pressure angle. It features a clamp-type hub, a 0.5000 inch pitch diameter, and a 0.531 inch outside diameter. The gear is made from 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel respectively. The face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E032-P |
| Product Name | 64 DP, 32 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |