The S9713A-Z3J115AP is a 115-tooth, 120 pitch, 20° pressure angle anti-backlash spur gear with a 0.1248 inch bore, made of 303 stainless steel, and features a clamp-type hub. The gear has a pitch diameter of 0.9583 inches and an outside diameter of 0.975 inches. The hub design permits clamping to a shaft, and the gear is constructed with 302 stainless steel torsion springs for anti-backlash function. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3J115AP |
| Product Name | 120 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |