S9713A-Z3J100AP is a 120 pitch, 100-tooth, 20° pressure angle anti-backlash spur gear with a 0.1248 inch bore, clamp-type hub, and 303 stainless steel gear construction. The gear has a pitch diameter of 0.8333 inch and an outside diameter of 0.850 inch. The hub style is clamp type (code 3), and the gear is manufactured from 303 stainless steel with torsion springs of 302 stainless steel in spring temper. The face width is 0.104 inch, and the design accommodates 1/8, 3/16, or 1/4 inch bores. The part is designed for anti-backlash operation with a pin or clamp hub interface.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3J100AP |
| Product Name | 120 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |