The S9713A-Z3J084-P is a clamp-type anti-backlash spur gear with 84 teeth, a 0.7000 inch pitch diameter, and a 0.1248 inch bore, made of 303 stainless steel. It has a 20° pressure angle and a 0.104 inch face width. The mating hub style is clamp type with a 0.312 inch outer diameter and a sub-drill for set screw fastening.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3J084-P |
| Product Name | 120 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |