The S9713A-Z3J080-P is a 20° pressure angle, anti-backlash spur gear with 80 teeth, a 0.1248 inch bore, and a clamp-type hub, made from 303 stainless steel. It has a pitch diameter of 0.6667 inch and an outer diameter of 0.683 inch. The gear face is 0.104 inch wide and is designed for use with 120 pitch systems. The hub is secured with a set screw and the gear is machined from anodized 2024-T4 or T351 aluminum alloy or 303 stainless steel, as specified for the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3J080AP |
| Product Name | 120 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |