S9713A-Z3J080-P is a 120 pitch, 80-tooth, anti-backlash spur gear with a 20° pressure angle, 0.104 inch face width, and a 0.1248 inch bore, made from 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 0.6667 inch and an outside diameter of 0.683 inch, and is designed for use with metric or inch mounting systems. The hub style is clamp type, code 3, and the material is 303 stainless steel as specified for the gear element.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3J080-P |
| Product Name | 120 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |