S9713A-Z3J072-P is a 120 pitch, 72-tooth anti-backlash spur gear with a 0.1248 inch bore, clamp-type hub, and 20° pressure angle, manufactured from 303 stainless steel. The gear has a pitch diameter of 0.6000 inches and an outer diameter of 0.617 inches. It features a 0.104 inch face width and is designed for use with 1/8 inch bore applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3J072-P |
| Product Name | 120 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |