S9713A-Z3H114AP is a 96 pitch, 114-tooth anti-backlash spur gear with a 20° pressure angle, featuring a 0.2498 in. (1/4 in.) bore and clamp-type hub. The gear is made of 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel respectively. The face width is 0.104 in., and the pitch diameter is 1.1875 in. with an outside diameter of 1.208 in. The part is designed for inch-based applications and includes a set screw for secure mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3H114AP |
| Product Name | 96 DP, 114 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 114 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |