The S9713A-Z3H102AP is a 96 pitch, 102-tooth, 20° pressure angle anti-backlash spur gear made from 303 stainless steel with a 0.2498 inch bore, designed for precise motion control. It features a clamp-type hub with a 0.325 inch outer diameter, as specified for clamp code 7, and includes a set screw for secure mounting. The gear's pitch diameter is 1.0625 inches, with an outside diameter of 1.083 inches. All components, including the torsion spring, are constructed from stainless steel to ensure corrosion resistance and durability.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3H102AP |
| Product Name | 96 DP, 102 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 102 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |