The S9713A-Z3H100AP is a 96-pitch, 20° pressure angle, anti-backlash spur gear with 100 teeth and a 0.2498 inch (1/4 inch) bore, constructed from 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 1.0417 inches and an outer diameter of 1.063 inches. The hub is designed for set screw attachment, and the gear is manufactured with an anodized aluminum alloy or stainless steel construction as standard for the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3H100AP |
| Product Name | 96 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |