S9713A-Z3H100-P is a 96 pitch, 100-tooth, anti-backlash spur gear with a 20° pressure angle and a 0.2498 inch (1/4 inch) bore, made from 303 stainless steel with a clamp-style hub. The gear has a pitch diameter of 1.0417 inches and an outer diameter of 1.063 inches. It is designed for applications requiring minimal backlash and is compatible with the Mini-Lash gear series. The hub uses a clamp TYPE 3 for secure mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3H100-P |
| Product Name | 96 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |