The S9713A-Z3H084AP is a 96 pitch, 20° pressure angle, anti-backlash spur gear with 84 teeth and a 0.8750 inch pitch diameter, featuring a clamp-type hub with a 0.875 inch bore. It is constructed from 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The gear has a 1.0625 inch outside diameter and a 0.104 inch face width. The part is identified as clamp type (code 3) in the series and meets the AGMA 10 standard. Anodized aluminum alloy options are available for the gear, but this variant is stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3H084AP |
| Product Name | 96 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |