S9713A-Z3H074-P is a 96 pitch, 20° pressure angle anti-backlash spur gear with 74 teeth and a 0.2498 inch (1/4 inch) bore, made of 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 0.7708 inch and an outer diameter of 0.792 inch, and is designed for use with a 0.104 inch face width. The hub style and material are consistent with all Mini-Lash Gears in this series, which include 302 stainless steel torsion springs and 303 stainless steel hubs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3H074-P |
| Product Name | 96 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 74 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |