Mini-Lash spur gear with 72 teeth, 96 pitch, and 20° pressure angle, available in 303 stainless steel with a 0.1873 inch (3/16 inch) bore and clamp-type hub. Face width is 0.104 inch, pitch diameter is 0.7500 inch, and outside diameter is 0.771 inch. Hub style is clamp type (Code 7), and the gear is anodized before cutting. The assembly includes a torsion spring made of 302 stainless steel in spring temper and a 303 stainless steel hub with a set screw for retention.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3H072AP |
| Product Name | 96 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |