The S9713A-Z3H070AP is a 96-pitch anti-backlash spur gear with 70 teeth and a 20° pressure angle, designed for precise motion control. It has a 1/8 inch bore (0.1248 inch) and a pin-type hub. The gear is made from 303 stainless steel, with a face width of 0.104 inch. The pitch diameter is 0.7292 inch and the outside diameter is 0.750 inch, matching the catalog's 070 tooth code. The hub is secured with a set screw, and the gear is supplied with a sub-drill for clamp-style mounting. The gear is machined from 303 stainless steel as specified for the pin-type hub series. This part matches the S9713A-Z2H070-P style, with the trailing characters indicating additional supplier-specific options.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3H070AP |
| Product Name | 96 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |