S9713A-Z3H062-P is a 96 pitch, 62-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1873 inch bore, made from 303 stainless steel with a pin-type hub. It has a pitch diameter of 0.6458 inch and an outer diameter of 0.667 inch. The gear is designed for applications requiring minimal backlash and is compatible with 1/8, 3/16, and 1/4 inch bore sizes in the Mini-Lash series. The hub is secured by a set screw.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3H062-P |
| Product Name | 96 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |