S9713A-Z3G080-P is a mini-lash spur gear with 80 teeth, 80 pitch, and a 20° pressure angle, designed to minimize backlash. It has a 0.1248 in (1/8 in) bore, a 1.0000 in pitch diameter, and a 1.025 in outside diameter. The gear is made from 303 stainless steel with a 0.104 in face width. The hub style is clamp type, secured with a set screw. The spring and hub are also 303 and 302 stainless steel, respectively. The gear is suitable for applications requiring precision motion control.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G080-P |
| Product Name | 80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |