The S9713A-Z3G070-P is an 80-pitch anti-backlash spur gear from a series featuring 20° pressure angle, 0.104-inch face width, and available bore sizes of 1/8, 3/16, or 1/4 inch. The gear is made of 303 stainless steel with a 302 stainless steel torsion spring, and the hub is either pin or clamp type; this variant uses a clamp type with a 0.8750-inch pitch diameter and a 0.9000-inch outer diameter. The bore diameter is 0.8750 inch, corresponding to a 70-teeth gear in the series. The gear material is 303 stainless steel, and the series supports anodized 2024-T4 or -T351 aluminum alloy as an alternative.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G070-P |
| Product Name | 80 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |