S9713A-Z3G066AP is an 80 pitch, 66-tooth anti-backlash spur gear with a 20° pressure angle, 0.104 inch face width, and a 0.2498 inch (1/4 inch) bore. The gear is made from 303 stainless steel and uses a clamp-type hub with a 0.8250 inch pitch diameter and 0.850 inch outside diameter. The hub is secured by a set screw, and the spring is made from 302 stainless steel in torsion, spring temper. The product is part of a series offering bore sizes of 1/8, 3/16, and 1/4 inch, with clamp-type hubs designated by code 7.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G066AP |
| Product Name | 80 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |