S9713A-Z3G065AP is a 80 pitch anti-backlash spur gear with 65 teeth, a 0.8125-inch pitch diameter, and a 0.838-inch outer diameter. It features a 0.2498-inch (1/4-inch) bore, clamp-type hub, and is made of 303 stainless steel with a 20° pressure angle. The gear is designed for use with 1/8, 3/16, or 1/4-inch bores and has a 0.104-inch face width. The hub style is clamp type, coded as 7, and the material code indicates 303 stainless steel for the gear.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G065AP |
| Product Name | 80 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |