The S9713A-Z3G064AP is a mini-lash spur gear from a series of 80 pitch, 20° pressure angle gears with 64 teeth, a 0.8000-inch pitch diameter, and a 0.8250-inch outside diameter. It features a 0.2498-inch (1/4-inch) bore, clamp-type hub, and is constructed with 303 stainless steel gears and 302 stainless steel torsion springs. The gear body is anodized aluminum alloy or stainless steel, with the specific variant using a clamp-type hub (code 7) and 303 stainless steel material (code G). The face width is 0.104 inch, and the bore tolerance is +0.0005 / -0.0000 inch. A set screw is supplied for hub retention.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G064AP |
| Product Name | 80 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |