S9713A-Z3G060-P is a mini-lash spur gear with 60 teeth, 80 pitch, and a 20° pressure angle, designed for anti-backlash applications. It has a 0.1248 in (1/8 in) bore, a clamp-type hub, and is made of 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The gear's pitch diameter is 0.7500 in, and the outside diameter is 0.775 in. The face width is 0.104 in. It complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G060-P |
| Product Name | 80 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |