The S9713A-Z3G055AP is a mini-lash spur gear with 55 teeth, 80 pitch, and a 20° pressure angle, designed for anti-backlash applications. It features a 0.6875-inch bore, clamp-type hub, and is made from 303 stainless steel. The gear has a face width of 0.104 inch, an outside diameter of 0.713 inch, and a pitch diameter of 0.6875 inch. The hub is secured with a set screw, and the gear is compatible with 1/8, 3/16, or 1/4-inch bore sizes as specified for the series. The material and construction standards follow the series specifications, with anodized 2024-T4 or -T351 aluminum alloy available as an alternative gear material.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G055AP |
| Product Name | 80 DP, 55 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 55 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |