The S9713A-Z3G054AP is a mini-lash spur gear with 54 teeth, 80 pitch, and a 20° pressure angle, designed to reduce backlash in precision applications. It features a 0.1248 inch (1/8 inch) bore and clamp-type hub, constructed of 303 stainless steel with a 0.104 inch face width. The gear's pitch diameter is 0.6750 inches and outside diameter is 0.7000 inches. The spring and hub components are also 303 and 302 stainless steel, respectively, with torsion spring temper. The gear is anodized aluminum or 303 stainless steel, as per series material specifications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G054AP |
| Product Name | 80 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |