The S9713A-Z3G050-P is a mini-lash spur gear with 50 teeth, 80 pitch, and a 20° pressure angle, designed for anti-backlash applications. It features a 0.1248 inch (1/8 inch) bore, a clamp-type hub, and is made of 303 stainless steel for the gear and hub with a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.6250 inches and an outside diameter of 0.650 inches, with a face width of 0.104 inches. It is suitable for use with inch-sized systems and follows the AGMA 10 standard for gear quality.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G050-P |
| Product Name | 80 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |