The S9713A-Z3G045AP is an anti-backlash spur gear with a pitch of 80 DP and 45 teeth, designed for applications requiring precise motion control. It features a 20° pressure angle, which is standard for spur gears, ensuring efficient power transmission. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion. It is available with bore sizes of 1/8, 3/16, and 1/4 inches, accommodating various shaft sizes. The hub style can be either pin or clamp type, allowing for flexible mounting options. This gear is suitable for applications where minimizing backlash is critical, making it a reliable choice for precision engineering projects.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G045AP |
| Product Name | 80 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |