The S9713A-Z3G045-P is a mini-lash spur gear with 45 teeth, 80 pitch, and a 20° pressure angle, designed to reduce backlash in precision assemblies. It features a .1248 inch (1/8 inch) bore, clamp-type hub, and is made from 303 stainless steel with a face width of .104 inch. The gear has a pitch diameter of .5625 inch and an outer diameter of .588 inch. The hub is secured by set screws, and the gear is anodized before cutting to enhance surface properties.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G045-P |
| Product Name | 80 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |