S9713A-Z3G042-P is a mini-lash spur gear with 42 teeth, 80 pitch, and a 20° pressure angle, featuring a .1873 inch bore and clamp-type hub. The gear is made from 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel respectively. It has a face width of .104 inch, and the pitch diameter is .5250 inch with an outside diameter of .550 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G042-P |
| Product Name | 80 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |