The S9713A-Z3G040AP is a mini-lash spur gear from a series featuring 80 pitch, 20° pressure angle, and a .5000 inch pitch diameter with a .525 inch outer diameter. It has a .1248 inch bore, a 40-tooth configuration, and a clamp-type hub (code 3). The gear is made from 303 stainless steel, with a .104 inch face width. Hubs are 303 stainless steel and torsion springs are 302 stainless steel in spring temper. The component adheres to the AGMA 10 standard.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G040AP |
| Product Name | 80 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |