The S9713A-Z3G040-P is a mini-lash spur gear with 40 teeth and a 0.1248-inch bore, designed for anti-backlash applications with a 20° pressure angle and 80 pitch. It features a clamp-type hub and is made from 303 stainless steel, with the gear body machined from material that is anodized before cutting. The gear has a pitch diameter of 0.5000 inches and an outer diameter of 0.525 inches. The part is supplied with a set screw for secure shaft mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G040-P |
| Product Name | 80 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |