S9713A-Z3F088-P is a 72 pitch anti-backlash spur gear with 88 teeth and a 0.2498 inch (1/4 inch) bore, featuring a clamp-type hub and 303 stainless steel construction. The gear has a 20° pressure angle, a 1.2222 inch pitch diameter, and a 1.250 inch outer diameter. The hub style uses a set screw for secure mounting, and the gear is made from material consistent with the series: gears in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, with 302 stainless steel torsion springs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3F088-P |
| Product Name | 72 DP, 88 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 88 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |