S9713A-Z3F080AP is a 72-pitch, 20° pressure angle anti-backlash spur gear with 80 teeth and a 0.2498 inch (1/4 inch) bore, made from 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 1.1111 inches and an outside diameter of 1.139 inches. The hub is secured with a set screw and the gear is designed for use with mini-lash applications. The material for the gear is specified as 303 stainless steel, and the spring is 302 stainless steel in torsion type, spring temper. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3F080AP |
| Product Name | 72 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |