Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9713A-Z3F076AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9713A-Z3F076AP is a 76-tooth, 72-pitch, 20° pressure angle anti-backlash spur gear with a 0.1248 inch bore, made from 303 stainless steel, featuring a clamp-type hub with a 0.325 inch clamping diameter. The gear has a face width of 0.104 inch and is designed for use with 1/8, 3/16, or 1/4 inch bores. The spring is made from 302 stainless steel in torsion type, spring temper. The gear is supplied with a set screw.

Datasheet Summary
Powered by GS/AI

The S9713A-Z3F076AP is a 76-tooth, 72-pitch, 20° pressure angle anti-backlash spur gear with a 0.1248 inch bore, made from 303 stainless steel, featuring a clamp-type hub with a 0.325 inch clamping diameter. The gear has a face width of 0.104 inch and is designed for use with 1/8, 3/16, or 1/4 inch bores. The spring is made from 302 stainless steel in torsion type, spring temper. The gear is supplied with a set screw.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9713A-Z3F076AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9713A-Z3F076AP
72 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9713A-Z3F076AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9713A-Z3F076AP
Product Name 72 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 76
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK08500 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.75, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
Module 1, 56 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10056 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
View Details
48DP, 72 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48072 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 72
Pressure Angle 14.5°
View Details