S9713A-Z3F072AP is a 72-tooth, 72-pitch, 20° pressure angle anti-backlash spur gear with a 0.1248 in (1/8 in) bore, made of 303 stainless steel, featuring a clamp-type hub with a 0.312 in hub diameter. The gear has a pitch diameter of 1.0000 in and an outer diameter of 1.028 in. The material for the gear is 303 stainless steel, and the spring is 302 stainless steel in torsion spring temper. The hub style is clamp type, and the face width is 0.104 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3F072AP |
| Product Name | 72 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |